ASD-STAN - PREN 4604-010
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, - 65 °C is also acceptable as shown by rapid change of temperature test.
Document History
December 1, 2016
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and...
PREN 4604-010
October 1, 2014
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and...
September 1, 2010
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 Degrees C, type KX (light WD) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C and...
April 30, 2008
Aerospace series Cable, electrical, for signal transmission Part 010 : Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
A description is not available for this item.