AWWA C514

Air Valve and Vent Inflow Preventer Assemblies for Potable Water Distribution System and Storage Facilities

inactive
Buy Now
Organization: AWWA
Publication Date: 7 June 2015
Status: inactive
Page Count: 28
scope:

This standard describes 1-in. (25-mm) through 12-in. (300-mm) air valve and vent inflow preventer assemblies designed for use on the outlet of potable water distribution system air valves furnished in accordance with ANSI/AWWA C512 or storage facility vent pipes. The assemblies shall have a minimum design pressure of 25 psig (172.4 kPa [gauge]) and prevent the entry of contaminated water between 0 and 57.7 ft (17.6 m) of submergence at liquid temperatures ranging from 32°F (0°C) to a maximum of 125°F (52°C).

Purpose

The purpose of this standard is to provide the minimum requirements for inflow preventer assemblies including material, design, inspection, testing, marking, handling, and packaging for shipment.

Document History

October 26, 2020
Air Valve and Vent Inflow Preventer Assemblies for Potable Water Distribution System and Storage Facilities
This standard describes 1-in. (25-mm) through 12-in. (300-mm) air valve and vent inflow preventer assemblies designed for use on the outlet of potable water distribution system air valves furnished...
AWWA C514
June 7, 2015
Air Valve and Vent Inflow Preventer Assemblies for Potable Water Distribution System and Storage Facilities
This standard describes 1-in. (25-mm) through 12-in. (300-mm) air valve and vent inflow preventer assemblies designed for use on the outlet of potable water distribution system air valves furnished...

References

Advertisement