ASSE 1063
Performance Requirements for Air Valve and Vent Inflow Preventer
| Organization: | ASSE |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
The purpose of air valve and vent inflow preventer assemblies is to allow the release and admission of high volumes of air through air valves and air vents in potable water distribution systems, but prevent the entry of contaminated water when the air valve outlet becomes submerged from flooding or is the target of malicious tampering.
Assemblies consist of a primary and secondary chamber. Each chamber contains an independent float-operated closure member. The primary chamber is the lower chamber. The secondary or upper chamber is redundant and will close in the event that the primary chamber fails to close. Other configurations achieving the performance requirements of this standard
Document History