ASSE 1063

Performance Requirements for Air Valve and Vent Inflow Preventer

inactive
Buy Now
Organization: ASSE
Publication Date: 1 January 2008
Status: inactive
Page Count: 22
scope:

Description

The purpose of these Assemblies is to allow the release & admission of high volumes of air through air valves & vents in water distribution systems, but prevent the entry of contaminated water when the air valve outlet becomes submerged from flooding or is maliciously tampered. This assembly shall consist of a primary and a secondary chamber that each contain an independent float-operated closure member. The primary chamber is the lower chamber. The secondary or upper chamber is redundant and will close in the event the primary chamber fails to close.

Document History

September 1, 2016
Performance Requirements for Air Valve and Vent Inflow Preventer
Description This assembly shall consist of a primary and secondary chamber. Each chamber shall contain an independent float-operated closure member. The primary chamber is the lower chamber. The...
September 1, 2016
Performance Requirements for Air Valve and Vent Inflow Preventer
The purpose of air valve and vent inflow preventer assemblies is to allow the release and admission of high volumes of air through air valves and air vents in potable water distribution systems, but...
ASSE 1063
January 1, 2008
Performance Requirements for Air Valve and Vent Inflow Preventer
Description The purpose of these Assemblies is to allow the release & admission of high volumes of air through air valves & vents in water distribution systems, but prevent the entry of contaminated...

References

Advertisement