EPA - 40 CFR PART 435
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
active, Most Current
| Organization: | EPA |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 63 |
scope:
Applicability; description of the offshore subcategory.
The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment in the oil and gas industry which are located in waters that are seaward of the inner boundary of the territorial seas (''offshore'') as defined in section 502(g) of the Clean Water Act.
Document History
July 1, 2022
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
July 1, 2021
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
July 1, 2020
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Scope and Application
This method is to be used as a compliance test for the ‘‘no discharge of free oil’’ requirement for discharges of drilling fluids, drill cuttings, produced sand, and well...
July 1, 2018
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
July 1, 2017
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
40 CFR PART 435
July 1, 2016
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Applicability; description of the offshore subcategory.
The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment...
July 1, 2015
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Applicability; description of the offshore subcategory.
The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment...
July 1, 2014
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Applicability
The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment in the oil and gas industry which are...