EPA - 40 CFR PART 435

OIL AND GAS EXTRACTION POINT SOURCE CATEGORY

active, Most Current
Organization: EPA
Publication Date: 1 July 2020
Status: active
Page Count: 63
scope:

Scope and Application

This method is to be used as a compliance test for the ''no discharge of free oil'' requirement for discharges of drilling fluids, drill cuttings, produced sand, and well treatment, completion and workover fluids. ''Free oil'' refers to any oil contained in a waste stream that when discharged will cause a film or sheen upon or a discoloration of the surface of the receiving water.

Document History

July 1, 2022
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
July 1, 2021
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
40 CFR PART 435
July 1, 2020
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Scope and Application This method is to be used as a compliance test for the ‘‘no discharge of free oil’’ requirement for discharges of drilling fluids, drill cuttings, produced sand, and well...
July 1, 2018
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
July 1, 2017
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
A description is not available for this item.
July 1, 2016
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Applicability; description of the offshore subcategory. The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment...
July 1, 2015
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Applicability; description of the offshore subcategory. The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment...
July 1, 2014
OIL AND GAS EXTRACTION POINT SOURCE CATEGORY
Applicability The provisions of this subpart are applicable to those facilities engaged in field exploration, drilling, well production, and well treatment in the oil and gas industry which are...

References

Advertisement