CEN - EN 3672
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage - Classification: 1 210 MPa (at ambient temperature) / 730°C
| Organization: | CEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa 1)/730 °C 2).
1) The strength class of the bolt concerned which can withstand the load at ambient temperature when tested at 100 % load without cracking or breaking of the nut.
2) Maximum test temperature of the parts
Document History