CEN - EN 3672
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30 Degrees swage - Classification: 1 210 MPa (at ambient temperature)/730 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
March 1, 2023
Aerospace series - Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
This document specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa1/730 °C2.
1 The...
December 1, 2016
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage - Classification: 1 210 MPa (at ambient temperature) / 730°C
This European Standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa 1)/730...
EN 3672
August 1, 2008
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30 Degrees swage - Classification: 1 210 MPa (at ambient temperature)/730 Degrees C
A description is not available for this item.