CSA C22.2 NO 62841-3-4

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 41
ICS Code (Electric tools): 25.140.20
scope:

This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows:

- type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;

- wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;

- polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s.

NOTE Polishing wheels are also known as buffing wheels.

Document History

January 1, 2019
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-4: Particular requirements for transportable bench grinders - Amendment 1
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: – type 1 grinding wheels (see Figure 106) with a diameter not exceeding...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-4: Particular requirements for transportable bench grinders
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: – type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter...
CSA C22.2 NO 62841-3-4
January 1, 2016
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: – type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-4: Particular requirements for transportable bench grinders
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: – type 1 grinding wheels (see Figure 106) with a diameter not exceeding...

References

Advertisement