CSA - CAN/CSA-C22.2 NO. 62841-3-4:16
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-4: Particular requirements for transportable bench grinders
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows:
- type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
- wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
- polishing wheels with a diameter not exceeding 310 mm;
and with a peripheral speed of any accessory between 10 m/s and 50 m/s.
NOTE Polishing wheels are also known as buffing wheels.
Document History