AFNOR - NF EN 62209-1

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1 : devices used next to the ear (Frequency range of 300 MHz to 6 GHz)

active, Most Current
Organization: AFNOR
Publication Date: 30 December 2016
Status: active
ICS Code (Radiation protection): 13.280
ICS Code (Telephone equipment): 33.050.10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

NF EN 62209-1
December 30, 2016
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1 : devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
A description is not available for this item.
November 1, 2006
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1 : procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
A description is not available for this item.
Advertisement