AFNOR - NF EN 62209-1
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1 : procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
inactive
| Organization: | AFNOR |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Telephone equipment): | 33.050.10 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
December 30, 2016
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1 : devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
A description is not available for this item.
NF EN 62209-1
November 1, 2006
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1 : procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
A description is not available for this item.