DS/EN 62680-1-3
Universal serial bus interfaces for data and power – Part 1-3: Universal Serial Bus interfaces – Common components – USB Type-CTM cable and connector specification
| Organization: | DS |
| Publication Date: | 28 November 2016 |
| Status: | inactive |
| Page Count: | 177 |
| ICS Code (RF connectors): | 33.120.30 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This specification covers the following aspects that are needed to produce and use this new USB cable/connector solution in newer platforms and devices, and that interoperate with existing platforms and devices: - USB Type-C receptacles, including electro-mechanical definition and performance requirements; - USB Type-C plugs and cable assemblies, including electro-mechanical definition and performance requirements; - USB Type-C to legacy cable assemblies and adapters; - USB Type-C-based device detection and interface configuration, including support for legacy connections; - USB Power Delivery optimized for the USB Type-C connector.
Document History