DSF/FPREN 62680-1-3

Universal Serial Bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - common components - Universal Serial Bus Type-CTM Cable and Connector Specification, Revision 1.1

inactive
Organization: DS
Status: inactive
Page Count: 202
scope:

This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, may illustrate possible design implementations.

Document History

January 3, 2018
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-CTM Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C...
November 28, 2016
Universal serial bus interfaces for data and power – Part 1-3: Universal Serial Bus interfaces – Common components – USB Type-CTM cable and connector specification
IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface...
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C® Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
DSF/FPREN 62680-1-3
Universal Serial Bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - common components - Universal Serial Bus Type-CTM Cable and Connector Specification, Revision 1.1
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C...
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-CTM Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C...
Advertisement