DS/EN ISO 22477-10

Geotechnical investigation and testing – Testing of geotechnical structures – Part 10: Testing of piles: rapid load testing (ISO 22477-10:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 December 2016
Status: active
Page Count: 36
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

ISO 22477-10:2016 establishes the specifications for the execution of rapid load pile tests in which a single pile is subject to an axial load in compression to measure its load-displacement behaviour under rapid loading and to allow an assessment of its measured compressive resistance (Rc,m) and corresponding load-displacement behaviour. ISO 22477-10:2016 is applicable to piles loaded axially in compression. All pile types mentioned in EN 1536, EN 12699 and EN 14199 are covered by this part of ISO 22477. The tests in this part of ISO 22477 are limited to rapid load pile tests only. NOTE 1 - This part of ISO 22477 can be used in conjunction with EN 1997?1. Numerical values of partial factors for limit states from pile load tests to be taken into account in design are provided in EN 1997?1. For design to EN 1997?1, the results from rapid load pile testing will be considered equivalent to the measured compressive resistance, Rc,m, after being subject to appropriate analysis. NOTE 2 - Guidance on analysis of the rapid load testing results to determine measured compressive resistance and corresponding load-displacement behaviour is given in Annex A. ISO 22477-10:2016 provides specifications for the following: a) investigation tests, whereby a sacrificial test pile is loaded up to ultimate limit state; b) control tests, whereby the pile is loaded up to a specified load in excess of the serviceability limit state. NOTE 3 - Generally, an investigation test focuses on general knowledge of a pile type; a control test focuses on one specific application of a pile.

Document History

DS/EN ISO 22477-10
December 10, 2016
Geotechnical investigation and testing – Testing of geotechnical structures – Part 10: Testing of piles: rapid load testing (ISO 22477-10:2016)
ISO 22477-10:2016 establishes the specifications for the execution of rapid load pile tests in which a single pile is subject to an axial load in compression to measure its load-displacement...
Geotechnical investigation and testing - Testing of geotechnical structures - Part 10: Testing of piles: rapid load testing (ISO/DIS 22477-10:2015)
This standard establishes the specifications for the execution of rapid pile load tests in which a single pile is subject to an axial load in compression of intermediate duration to measure its...

References

Advertisement