DSF/PREN ISO 22477-10
Geotechnical investigation and testing - Testing of geotechnical structures - Part 10: Testing of piles: rapid load testing (ISO/DIS 22477-10:2015)
| Organization: | DS |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This standard establishes the specifications for the execution of rapid pile load tests in which a single pile is subject to an axial load in compression of intermediate duration to measure its load-displacement behaviour under rapid loading and an assessment of its static behaviour. The provisions of this standard apply to piles loaded axially in compression. This standard provides specifications for: 1) Investigation tests, whereby a sacrificial pile is loaded up to ultimate limit state; 2) Control tests, whereby the pile is loaded up to a specified load in excess of the serviceability limit state.
Document History