DNVGL-RU-SHIPS P 4 CH 7
Part 4 Systems and components - Chapter 7 Pressure equipment
| Organization: | DNVGL |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 129 |
scope:
Application
Pressure equipment according to these rules are components subject to gaseous or liquid fluids with a pressure above 0.5 bar. Pressure equipment may consist of more than one pressurized compartment.
The term pressure equipment in this section applies to the following components:
- pressure vessels, including mountings, necessary for performing the main functions listed in Pt.1 Ch.1 Sec.1 [1.2]
- other pressure vessels containing:
- toxic fluids
- fluids with flash point below 100°C
- fluids with temperature above 220°C
- fluids with pressure above 40 bar
- compressed gases where pd × V ≥1500 bar ltr
- boilers and hot water generators, including mountings
- thermal-oil heaters
- oil burners and oil firing equipment.
pd = design pressure
V = Volume
Pressure equipment according to [1.1.2] are subject to certification by the Society.
The control and monitoring systems shall be certified according to Ch.9 for the following:
- electrically heated pressure vessels
- boilers
- thermal-oil heaters
- hot and warm water generators
- oil burners and oil firing equipment.
Document History