DNV-RU-SHIPS PART 4 CHAPTER 7

Part 4 Systems and components - Chapter 7 Pressure equipment

active, Most Current
Publication Date: 1 July 2021
Status: active
Page Count: 140
scope:

Application

Pressure equipment according to these rules are components subject to gaseous or liquid fluids with a design pressure above 0.5 bar. Pressure equipment may consist of more than one pressurized compartment.

The term pressure equipment in this section applies to the following components:

- pressure vessels necessary for performing the main functions listed in Pt.1 Ch.1 Sec.1 [1.2]

- other pressure vessels containing:

- harmful fluids (toxic or corrosive)

- fluids with flash point below 100°C

- fluids with temperature above 220°C

- fluids with pressure above 40 bar

- compressed gases where

pd × V ≥1500 bar ltr

- boilers and hot water generators, including equipment, valves and fittings

- thermal-oil heaters, including equipment, valves and fittings

- oil or gas burners and oil or gas firing equipment.

pd = design pressure

V = volume.

Pressure equipment according to [1.1.2] are subject to certification by the Society.

The control and monitoring systems shall be certified according to Ch.9 for the following:

- electrically heated pressure vessels

- boilers

- thermal-oil heaters

- hot and warm water generators

- oil or gas burners and oil or gas firing equipment.

Document History

DNV-RU-SHIPS PART 4 CHAPTER 7
July 1, 2021
Part 4 Systems and components - Chapter 7 Pressure equipment
Application Pressure equipment according to these rules are components subject to gaseous or liquid fluids with a design pressure above 0.5 bar. Pressure equipment may consist of more than one...
Part 4 Systems and components Chapter 7 Pressure equipment
A description is not available for this item.
Part 4 Systems and components - Chapter 7 Pressure equipment
A description is not available for this item.
Part 4 Systems and components - Chapter 7 Pressure equipment
Application Pressure equipment according to these rules are components subject to gaseous or liquid fluids with a design pressure above 0.5 bar. Pressure equipment may consist of more than one...
January 1, 2018
Part 4 Systems and components - Chapter 7 Pressure equipment
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
January 1, 2017
Part 4 Systems and components - Chapter 7 Pressure equipment
Application Pressure equipment according to these rules are components subject to gaseous or liquid fluids with a pressure above 0.5 bar. Pressure equipment may consist of more than one pressurized...
October 1, 2015
Part 4 Systems and components - Chapter 7 Pressure equipment
A description is not available for this item.
October 1, 2015
Part 4 Systems and components - Chapter 7 Pressure equipment
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...

References

Advertisement