IEC 61010-2-034
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-034: Particular requirements for measurement equipment for insulation resistance and test equipment for electric strength
| Organization: | IEC |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This clause of Part 1 is applicable except as follows:
Equipment included in scope
Replacement:
Replace the text with the following:
This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the preparation of their publications for products similar to those mentioned in the scope of this standard, in accordance with the principles laid down in IEC Guide 104 and lSO/lEC Guide 51.
This part of IEC 61010 specifies safety requirements for measurement equipment for insulation resistance and test equipment for electric strength with an output voltage exceeding 50 V a.c. or 120 V d.c.
This document also applies to combined measuring equipment which has an insulation resistance measurement function or an electric strength test measurement function.
Equipment excluded from scope
Addition:
Add the following new items to the list:
IEC 61557-8 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - - Part 8: Insulation monitoring devices for IT systems);
IEC 61557-9 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems).
Document History