IEC - 61010-2-034
Safety requirements for electrical equipment for measurement, control, and laboratory use – Part 2-034: Particular requirements for measurement equipment for insulation resistance and test equipment for electric strength
| Organization: | IEC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 128 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
Equipment included in scope
This document specifies safety requirements to equipment for measuring insulation resistance and to equipment for testing electric strength which have an output voltage exceeding 50 V a.c. or 120 V d.c.
This document also applies to combined measuring equipment which has an insulation resistance measurement function or an electric strength test measurement function.
This group safety publication focusing on safety essential requirements is primarily intended to be used as a product safety standard for the products mentioned in the scope, but is also intended to be used by technical committees in the preparation of publications for products similar to those mentioned in the scope of this document, in accordance with the principles laid down in IEC Guide 104 and lSO/lEC Guide 51.
One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications and/or group safety publications in the preparation of its publications.
Equipment excluded from scope
This standard does not apply to equipment within the scope of:
a) IEC 60065 (Audio, video and similar electronic apparatus);
b) IEC 60204 (Safety of machinery - Electrical equipment of machines);
c) IEC 60335 (Household and similar electrical appliances);
d) IEC 60364 (Electrical installations of buildings);
e) IEC 60439 (Low-voltage switchgear and controlgear assemblies);
f) IEC 60601 (Medical electrical equipment);
g) IEC 60950 (Information technology equipment including electrical business equipment, except as specified in 1.1.3);
h) IEC 61558 (Power transformers, power supply units and similar);
i) IEC 61010-031 (Hand-held probe assemblies);
j) IEC 61243-3 (Live working - Voltage detectors - Part 3: Two-pole low-voltage type).
aa) IEC 61557-8 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems);
bb) IEC 61557-9 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems).
Document History