API MPMS 2.2F
Petroleum and Liquid Petroleum Products-Calibration of Horizontal Cylindrical Tanks Part 2: Internal Electro-optical Distance-ranging Method
| Organization: | API |
| Publication Date: | 1 April 2004 |
| Status: | active |
| Page Count: | 22 |
scope:
This part of ISO 12917 specifies a method for the calibration of horizontal cylindrical tanks having diameters greater than 2 m by means of internal measurements using an electro-optical distance-ranging instrument, and for the subsequent compilation of tank-capacity tables.
This method is known as the internal electro-optical distance-ranging (EODR) method.
This part of ISO 12917 is applicable to tanks inclined by up to 10 % from the horizontal, provided a correction is applied for the measured tilt.
Document History