ETSI - TS 103 146-4

Reconfigurable Radio Systems (RRS); Mobile Device (MD) information models and protocols; Part 4: Radio Programming Interface (RPI)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2017
Status: active
Page Count: 38
scope:

The scope of the present document is to define the Radio Programming Interface (RPI) for mobile device reconfiguration. The work is based on the Use Cases defined in ETSI TR 102 944 [i.1], on the system requirements defined in ETSI EN 302 969 [1] and on the radio reconfiguration related architecture for mobile devices defined in ETSI EN 303 095 [i.2]. Furthermore, the present document complements the mobile device information models and protocols related to the Multiradio Interface ETSI EN 303 146-1 [i.3], to the Reconfigurable Radio Frequency Interface ETSI EN 303 146-2 [i.4] and to the Unified Radio Application Interface ETSI EN 303 146-3 [i.5].

Document History

TS 103 146-4
January 1, 2017
Reconfigurable Radio Systems (RRS); Mobile Device (MD) information models and protocols; Part 4: Radio Programming Interface (RPI)
The scope of the present document is to define the Radio Programming Interface (RPI) for mobile device reconfiguration. The work is based on the Use Cases defined in ETSI TR 102 944 [i.1], on the...

References

Advertisement