ISO/IEC 23000-19

Information technology - Multimedia application format (MPEG-A) - Part 19: Common media application format (CMAF) for segmented media

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 2018
Status: inactive
Page Count: 116
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This document specifies the CMAF multimedia format, which contains segmented media objects optimized for streaming delivery and decoding on end user devices in adaptive multimedia presentations.

CMAF specifies a track format derived from the ISO Base Media File Format, then derives addressable media objects from CMAF tracks that can be used for storage and delivery.

CMAF specifies sets of tracks that share encoding and packaging constraints that enable the selection of multiple tracks to form a multimedia presentation and allow seamless switching of alternative encodings of the same content at different bit rates, frame rates, resolution, etc.

CMAF specifies a hypothetical application model that determines how tracks in a CMAF presentation are intended to be combined and synchronized to form a multimedia presentation. The model abstracts delivery to allow any delivery method. The hypothetical application model assumes a manifest and player, but CMAF does not specify a manifest, player, or delivery protocol, with the intent that any that support the hypothetical application model can be used.

CMAF specifies media profiles and brands that constrain media encoding and packaging of CMAF tracks to enable seamless adaptive switching of tracks and allow devices to identify compatible content by its brand.

CMAF specifies presentation profiles that conditionally require sets of CMAF tracks conforming to specified media profiles and allow content creators and devices to identify compatible multimedia presentations.

CMAF enables extensibility by specifying how new media profiles and presentation profiles can be specified and identified and includes guidelines for those specifications.

Document History

Information technology — Multimedia application format (MPEG-A) — Part 19: Common media application format (CMAF) for segmented media AMENDMENT 1: Additional CMAF HEVC media profiles
A description is not available for this item.
March 1, 2020
Information technology — Multimedia application format (MPEG-A) — Part 19: Common media application format (CMAF) for segmented media
This document specifies the CMAF multimedia format, which contains segmented media objects optimized for streaming delivery and decoding on end user devices in adaptive multimedia presentations....
January 1, 2019
Information technology - Multimedia application format (MPEG-A) - Part 19: Common media application format (CMAF) for segmented media AMENDMENT 2: XHE-AAC and other media profiles
A description is not available for this item.
ISO/IEC 23000-19
January 1, 2018
Information technology - Multimedia application format (MPEG-A) - Part 19: Common media application format (CMAF) for segmented media
This document specifies the CMAF multimedia format, which contains segmented media objects optimized for streaming delivery and decoding on end user devices in adaptive multimedia presentations....

References

Advertisement