ISO/IEC 23006-1
Information technology - Multimedia service platform technologies - Part 1: Architecture
| Organization: | ISO |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies the MPEG-M architecture that is made accessible through the set of MPEG-M high level APIs, MPEG extensible middleware API, elementary services and service aggregation specified in ISO/IEC 23006-2, ISO/IEC 23006-4 and ISO/IEC 23006-5 and as a software implementation in ISO/IEC 23006-3, respectively.
NOTE Annex A provides an informative example of how MPEG-M can be used to create a fully-fledged multimedia platform.
Document History