ISO/IEC 23006-1

Information technology - MPEG extensible middleware (MXM) - Part 1: MXM architecture and technologies

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2011
Status: inactive
Page Count: 24
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23006 specifies the MXM architecture and references the technologies that are made accessible through the set of MXM APIs specified in ISO/IEC 23006-2.

The elements of the MXM Architecture are as follows:

a) MXM Engines - collections of specific technologies that it is meaningful to bundle together;

b) MXM Engine APIs - APIs that can be used to access MXM Engine functionality;

c) Orchestrator Engine - a special MXM Engine capable of creating chains of MXM Engines to execute a high-level application call such as "Play";

d) MXM Orchestrator Engine APIs;

e) MXM Device - a device equipped with MXM;

f) MXM Application - an application that runs on an MXM Device and makes calls to the MXM Application API and MXM Engine APIs;

g) MXM Protocols for enabling MXM to MXM communications.

Document History

May 1, 2018
Information technology - Multimedia service platform technologies - Part 1: Architecture
This document specifies the MPEG-M architecture that is made accessible through the set of MPEG-M high level APIs, MPEG extensible middleware API, elementary services and service aggregation...
May 1, 2013
Information technology - Multimedia service platform technologies - Part 1: Architecture
This part of ISO/IEC 23006 specifies the MPEG-M architecture that is made accessible through the set of MPEG-M middleware APIs, elementary services and service aggregation specified in ISO/IEC...
ISO/IEC 23006-1
June 1, 2011
Information technology - MPEG extensible middleware (MXM) - Part 1: MXM architecture and technologies
This part of ISO/IEC 23006 specifies the MXM architecture and references the technologies that are made accessible through the set of MXM APIs specified in ISO/IEC 23006-2. The elements of the MXM...

References

Advertisement