ISO/IEC 19286
Identification cards - Integrated circuit cards - Privacy-enhancing protocols and services
| Organization: | ISO |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document aims to normalize privacy-enhancing protocols and services by
- using the mechanisms from parts of ISO/IEC 7816 and parts of ISO/IEC 18328 that contribute to security and privacy,
- providing discoverability means of privacy-enabling attributes,
- defining requirements for attribute-based credential handling, and
- identifying data objects and commands for ICCs.
Existing privacy-enhancing protocols available in a generic context are adopted for distributed systems including ICCs. Additionally, existing authentication protocols between an ICC and an external device used for establishing a secure channel are enhanced with privacy protection. Secure communication between an ICC and an on-card device is also considered.
All the protocols and services described in this document contribute to privacy. Annex B describes an example of privacy impact assessments of respective systems.
Document History