ISO/IEC 7816-9
Identification cards - Integrated circuit cards - Part 9: Commands for card management
| Organization: | ISO |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and therefore some commands are used before the card has been issued to the cardholder or after the card has expired. For details on record life cycle status, refer to ISO/IEC 7816-4.
It is not applicable to the internal implementation within the card and/or the outside world.
Document History