CEN - EN 6029
Aerospace series - Rod-ends, adjustable, single fork with UNJ threaded shank min. engagement: 1,5 x thread diameter in corrosion resisting steel - Dimensions and loads - Inch series
| Organization: | CEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of adjustable rod ends in corrosion resisting steel, inch series, consisting of:
- a single fork ;
- a UNJ threaded shank with ;
- min. engagement 1,5 times thread diameter and
- longitudinal groove for locking purposes.
These rod ends are intended for use with control rods or rods for aerospace structures.
They shall be used in the temperature range − 54 °C and 150 °C.
Document History