ASTM International - ASTM E2568-17

Standard Specification for PB Exterior Insulation and Finish Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2017
Status: inactive
Page Count: 3
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

1.1 This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to be combustible or noncombustible, fire-resistance-rated or nonfire-resistance-rated. Further, PB EIFS is a system described as being applied over expanded polystyrene or polyisocyanurate insulation board, an adhesive or mechanical attachment of the insulation board to a substrate, or both, glass fiber reinforcing mesh, a base coat on the face of the insulation board, and a textured protective finish coat.

1.2 This specification does not cover Class PB EIFS with drainage.

1.3 This specification qualifies EIFS products for use in normal service conditions and is not for evaluating in service EIFS installations.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required... View More

Document History

March 1, 2017
Standard Specification for PB Exterior Insulation and Finish Systems
1.1 This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required...
ASTM E2568-17
January 1, 2017
Standard Specification for PB Exterior Insulation and Finish Systems
1.1 This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required...
April 1, 2009
Standard Specification for PB Exterior Insulation and Finish Systems
1.1 This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required...
September 1, 2007
Standard Specification for PB Exterior Insulation and Finish Systems
1.1 This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required...
Advertisement