CSA - C83-96

Communication and Power Line Hardware

inactive
Organization: CSA
Publication Date: 1 January 1996
Status: inactive
Page Count: 398
scope:

This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines.

Detailed requirements for individual items of hardware as numerically listed in Appendix J are covered in separate Item Standards, eg, C83.46, Cable Rack; C83.49, Strain Link; C83.75, Thimble Guy Rod.

Notes:

(1) Appendices A, B, and C provide information on sampling and inspection of line hardware.

(2) Appendix D provides a cross reference of comparable Standards and property classes for metric and imperial fasteners. It is intended to be referred to and accepted by the manufacturer and purchaser until such time as metric fasteners become readily available.

(3) Appendices E and F provide information for the corona testing of trqnsmission line hardware fittings.

(4) Appendix G provides design rationale for the transmission line fittings.

(5) Appendix H provides information on threaded items in tension.

(6) Appendix / provides information on hardness measurements for process control of steel items.

(7) For information on grades of construction and strength requirements for overhead lines, see CSA Standard CAN/CSA-C22.3 No. 1.

Document History

January 1, 2022
Communication and power line hardware
This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
January 1, 2017
Communication and Power Line Hardware
This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
May 1, 1996
Communication and Power Line Hardware
This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
May 1, 1996
Communication and Power Line Hardware
This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines.   Detailed requirements for...
May 1, 1996
Communication and Power Line Hardware
This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
May 1, 1996
Communication and Power Line Hardware
This standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
C83-96
January 1, 1996
Communication and Power Line Hardware
This Standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
January 1, 1996
Communication and Power Line Hardware
This standard covers the general requirements for hardware used in the construction of communication lines and power lines including distribution and transmission lines. Detailed requirements for...
December 1, 1987
Communication and Power Line Hardware
This is the second edition of CSA Standard C83-M (now CAN/CSA-C83- M87), Communication and Power Line Hardware, written in SI (metric) units. It supersedes CSA Standard C83-M1980 and its...

References

Advertisement