CSA ISO/IEC 14543-4-1

Information technology - Home electronic system (HES) architecture - Part 4-1: Communication layers - Application layer for network enhanced control devices of HES Class 1

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 130
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14543 specifies the services and protocol of the application layer for usage in network enhanced home electronic system Class 1. It provides the services and the interface to the user process. This procedure is based on the services and the protocol is provided by the transport layer, network layer and data link layer as specified in ISO/IEC 14543-4-2.

 

Document History

Information technology - Home electronic system (HES) architecture - Part 4-1: Communication layers - Application layer for network enhanced control devices of HES Class 1
This part of ISO/IEC 14543 specifies the services and protocol of the application layer for usage in network enhanced home electronic system Class 1. It provides the services and the interface to the...
CSA ISO/IEC 14543-4-1
January 1, 2012
Information technology - Home electronic system (HES) architecture - Part 4-1: Communication layers - Application layer for network enhanced control devices of HES Class 1
This part of ISO/IEC 14543 specifies the services and protocol of the application layer for usage in network enhanced home electronic system Class 1. It provides the services and the interface to the...
January 1, 2012
Information technology — Home electronic system (HES) architecture — Part 4-1: Communication layers — Application layer for network enhanced control devices of HES Class 1
This part of ISO/IEC 14543 specifies the services and protocol of the application layer for usage in network enhanced home electronic system Class 1. It provides the services and the interface to the...

References

Advertisement