ISO PAS 19363
Electrically propelled road vehicles - Magnetic field wireless power transfer - Safety and interoperability requirements
| Organization: | ISO |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This document defines the requirements and operation of the on-board vehicle equipment that enables magnetic field wireless power transfer (MF-WPT) for traction battery charging of electric vehicles. It is intended to be used for passenger cars and light duty vehicles.
This document addresses the following aspects for an EV device:
- transferred power;
- ground clearance;
- interoperability requirements among differently classified EV devices and associated off-vehicle systems;
- performance requirements under various conditions, including among different manufacturers and classifications;
- safety requirements;
- test procedures.
EV devices according to this document are intended to operate with off-board systems currently under development in the IEC 61980 series.
NOTE 1 This edition covers stationary applications.
NOTE 2 Bidirectional power transfer is not considered in this edition
Document History