VDE 0220-238-1-2
Compression and mechanical connectors for power cables - Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors (IEC 20/1651/CD:2016)
pending
| Organization: | VDE |
| Publication Date: | 1 February 2017 |
| Status: | pending |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
November 1, 2020
Compression and mechanical connectors for power cables - Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors (IEC 61238-1-2:2018); German version EN IEC 61238-1-2:2019
A description is not available for this item.
VDE 0220-238-1-2
February 1, 2017
Compression and mechanical connectors for power cables - Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors (IEC 20/1651/CD:2016)
A description is not available for this item.