VDE 0220-238-1-2

Compression and mechanical connectors for power cables - Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors (IEC 61238-1-2:2018); German version EN IEC 61238-1-2:2019

active, Most Current
Organization: VDE
Publication Date: 1 November 2020
Status: active
ICS Code (Connecting devices): 29.120.20

Document History

VDE 0220-238-1-2
November 1, 2020
Compression and mechanical connectors for power cables - Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors (IEC 61238-1-2:2018); German version EN IEC 61238-1-2:2019
A description is not available for this item.
February 1, 2017
Compression and mechanical connectors for power cables - Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors (IEC 20/1651/CD:2016)
A description is not available for this item.
Advertisement