DIN ISO 11040-1
Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges (ISO 11040-1:2015); Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
July 1, 2017
Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges (ISO 11040-1:2015)
Dieser Teil der ISO 11040 legt die Form, Maße, Werkstoffe, Ausführung und Prüfverfahren für Glaszylinder für Dentalkarpulen zur Lokalanästhesie mit einem Volumen von 1,7 ml, 1,8 ml und 2,2 ml fest,...
DIN ISO 11040-1
February 1, 2017
Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges (ISO 11040-1:2015); Text in German and English
A description is not available for this item.
July 1, 1993
Prefilled syringes; glass cylinders for dental local anaesthetic cartridges; identical with ISO 11040-1:1992
A description is not available for this item.