DIN 86251
Shut-off valves for shipboard use, of cast iron, with flanges, DN 15 to DN 500
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Globe valves): | 23.060.10 |
| ICS Code (Piping systems): | 47.020.30 |
Document History
November 1, 2017
Shut-off valves for shipboard use, of cast iron, with flanges, DN 15 to DN 500
Ventile nach dieser Norm sind vorzugweise für die Anwendung in Leitungen mit Rohren aus Stahl vorgesehen.
DIN 86251
February 1, 2017
Shut-off valves for shipboard use, of cast iron, with flanges, DN 15 to DN 500
A description is not available for this item.
October 1, 1998
Shutt off valves for shipboard use, of cast iron, with flanges, DN 15 to 500
A description is not available for this item.