DIN 86251
Shutt off valves for shipboard use, of cast iron, with flanges, DN 15 to 500
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Globe valves): | 23.060.10 |
| ICS Code (Piping systems): | 47.020.30 |
Document History
November 1, 2017
Shut-off valves for shipboard use, of cast iron, with flanges, DN 15 to DN 500
Ventile nach dieser Norm sind vorzugweise für die Anwendung in Leitungen mit Rohren aus Stahl vorgesehen.
February 1, 2017
Shut-off valves for shipboard use, of cast iron, with flanges, DN 15 to DN 500
A description is not available for this item.
DIN 86251
October 1, 1998
Shutt off valves for shipboard use, of cast iron, with flanges, DN 15 to 500
A description is not available for this item.