DIN EN ISO 1
Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties (ISO 1:2016)
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This International Standard defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and dimensional properties of an object. Some examples of geometrical and dimensional properties include size, location, orientation (including angle), form and surface texture of a workpiece.
This International Standard is also applicable to the definition of the measurand used in verification or calibration.
Document History