DIN 863-1

Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; maximum permissible errors

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2017
Status: active
Page Count: 7
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This standard specifies limit values for errors of measurement for external micrometers in accordance with DIN EN ISO 3611 with measuring ranges up to 500 mm and having 0,01 mm or 0,001 mm scale intervals or digital increments.

Document History

DIN 863-1
February 1, 2017
Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; maximum permissible errors
This standard specifies limit values for errors of measurement for external micrometers in accordance with DIN EN ISO 3611 with measuring ranges up to 500 mm and having 0,01 mm or 0,001 mm scale...
April 1, 1999
Micrometers - Standard design external micrometers - Concepts, requirements and testing
A description is not available for this item.

References

Advertisement