ISO 20337

Fibre-reinforced plastic composites - Shear test method using a shear frame for the determination of the in-plane shear stress/shear strain response and shear modulus

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2018
Status: active
Page Count: 20
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies a method using a shear test apparatus for measuring the in-plane shear stress/shear strain response, shear modulus and shear strength of continuous-fibre-reinforced plastic composite materials with fibre orientations of 0° and 0°/90°.

This method is applicable to thermoset and thermoplastic matrix laminates made from unidirectional layers/non-woven fabrics and/or fabrics including unidirectional fabrics, with the fibres oriented at 0° and 0°/90° to the specimen axis, where the lay-up is symmetrical and balanced about the specimen mid-plane.

The method is suitable for determining shear properties in both the linear and nonlinear loaddeformation range even at shear strains greater than 5 %.

Short and long fibre-reinforced plastic composites can also be tested using this document.

Document History

ISO 20337
November 1, 2018
Fibre-reinforced plastic composites - Shear test method using a shear frame for the determination of the in-plane shear stress/shear strain response and shear modulus
This document specifies a method using a shear test apparatus for measuring the in-plane shear stress/shear strain response, shear modulus and shear strength of continuous-fibre-reinforced plastic...

References

Advertisement