DIN 863-1
Micrometers - Standard design external micrometers - Concepts, requirements and testing
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
Document History
February 1, 2017
Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; maximum permissible errors
This standard specifies limit values for errors of measurement for external micrometers in accordance with DIN EN ISO 3611 with measuring ranges up to 500 mm and having 0,01 mm or 0,001 mm scale...
DIN 863-1
April 1, 1999
Micrometers - Standard design external micrometers - Concepts, requirements and testing
A description is not available for this item.