DIN EN ISO 18275

Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO/DIS 18275:2016); German and English version prEN ISO 18275:2016

inactive
Organization: DIN
Publication Date: 1 February 2017
Status: inactive
Page Count: 76
ICS Code (Welding consumables): 25.160.20

Document History

December 1, 2018
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO 18275:2018)
This document specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding...
DIN EN ISO 18275
February 1, 2017
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO/DIS 18275:2016); German and English version prEN ISO 18275:2016
A description is not available for this item.
July 1, 2012
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO 18275:2011)
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
Advertisement