DIN EN ISO 18275

Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO 18275:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 38
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding of high-strength steels with a minimum yield strength greater than 500 MPa or a minimum tensile strength greater than 570 MPa.

This document is a combined specification providing a classification utilizing a system based on the yield strength and an average impact energy of 47 J of the all-weld metal, or utilizing a system based on the tensile strength and an average impact energy of 27 J of the all-weld metal.

a) Subclauses and tables which carry the suffix letter "A" are applicable only to covered electrodes classified under the system based on the yield strength and an average impact energy of 47 J of the all-weld metal given in this document.

b) Subclauses and tables which carry the suffix letter "B" are applicable only to covered electrodes classified under the system based on the tensile strength and an average impact energy of 27 J of the all-weld metal given in this document.

c) Subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all covered electrodes classified under this document.

Document History

DIN EN ISO 18275
December 1, 2018
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO 18275:2018)
This document specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding...
February 1, 2017
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO/DIS 18275:2016); German and English version prEN ISO 18275:2016
A description is not available for this item.
July 1, 2012
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification (ISO 18275:2011)
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...

References

Advertisement