DIN EN ISO 4126-5

Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2013 + Amd 1:2016) (includes Amendment A1:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 30
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed.

It is applicable for main valves having a flow diameter of 4 mm and above which are for use at pressures of 0,1 bar gauge and above. No limitation is placed on temperature.

This is a product standard and is not applicable to applications.

Document History

DIN EN ISO 4126-5
December 1, 2016
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2013 + Amd 1:2016) (includes Amendment A1:2016)
This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed. It is applicable for main valves having...
March 1, 2016
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2013/FDAM 1:2016); German and English version EN ISO 4126-5:2013/FprA1:2016
A description is not available for this item.
December 1, 2013
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2013)
This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed. It is applicable for main valves having...
June 1, 2004
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2004)
A description is not available for this item.

References

Advertisement