DIN EN ISO 4126-5
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) (ISO 4126-5:2013)
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed.
It is applicable for main valves having a flow diameter of 4 mm and above which are for use at pressures of 0,1 bar gauge and above. No limitation is placed on temperature.
This is a product standard and is not applicable to applications.
Document History