DIN EN 61375-2-3
Electronic railway equipment - Train communication network (TCN) - Part 2-3: TCN communication profile (IEC 61375-2-3:2015 + COR1:2015 + COR2:2016); English version EN 61375-2-3:2015 + AC:2016-01 + AC:2016-11
| Organization: | DIN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 305 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of IEC 61375 specifies rules for the data exchange between consists in trains. The aggregation of these rules defines the TCN communication profile.
The objective of the communication profile is to ensure interoperability between consists of the said trains with respect to the exchange of information. For this it defines all those items which are necessary for communication interoperability:
• an architecture with defined train directions related to different train views
• a common functional addressing concept
• common communication protocol for data exchange between functions
• a set of services for train communication control.
As a restriction, this communication profile is adhered to the Ethernet Train Backbone (ETB) technology as defined in IEC 61375-2-5. Towards the consist networks, a more abstract interface is defined which does not restrict the appliance of any consist network technology as for instance MVB (IEC 61375-3-1), CANOpen (IEC 61375-3-3) or ECN (IEC 61375-3-4).
It is not within the scope of the communication profile to define application data content and its meaning (e.g. syntax and semantics). This is within the responsibility of the application profiles. Namely two application profiles are explicitly supported as shown in Figure 1: the TCMS application profile as defined in IEC 61375-2-4, and the onboard multimedia and telematic services (OMTS) related profiles as defined in the IEC 62580 series.
Document History