DIN EN ISO 14713-3

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO/FDIS 14713-3:2016); German and English version FprEN ISO 14713-3:2016

inactive
Organization: DIN
Publication Date: 1 February 2017
Status: inactive
Page Count: 28
ICS Code (Metallic coatings): 25.220.40
ICS Code (Steel structures): 91.080.13

Document History

August 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO 14713-3:2017)
This document provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection afforded...
DIN EN ISO 14713-3
February 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO/FDIS 14713-3:2016); German and English version FprEN ISO 14713-3:2016
A description is not available for this item.
May 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO 14713-3:2009)
A description is not available for this item.
Advertisement