DIN EN ISO 14713-3
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO 14713-3:2009)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Steel structures): | 91.080.13 |
| ICS Code (Aluminium structures): | 91.080.17 |
Document History
August 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO 14713-3:2017)
This document provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection.
The protection afforded...
February 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO/FDIS 14713-3:2016); German and English version FprEN ISO 14713-3:2016
A description is not available for this item.
DIN EN ISO 14713-3
May 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing (ISO 14713-3:2009)
A description is not available for this item.