DIN EN ISO/IEC 17025

General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016); German and English version prEN ISO/IEC 17025:2016

inactive
Organization: DIN
Publication Date: 1 February 2017
Status: inactive
Page Count: 80
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Test conditions and procedures in general): 19.020

Document History

March 1, 2018
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2017); German and English version EN ISO/IEC 17025:2017
This document specifies the general requirements for the competence, impartiality and consistent operation of laboratories. This document is applicable to all organizations performing laboratory...
DIN EN ISO/IEC 17025
February 1, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016); German and English version prEN ISO/IEC 17025:2016
A description is not available for this item.
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
August 1, 2005
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
April 1, 2000
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:1999); Trilingual version EN ISO/IEC 17025:2000
A description is not available for this item.
Advertisement