DIN EN ISO/IEC 17025

General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:1999); Trilingual version EN ISO/IEC 17025:2000

inactive
Organization: DIN
Publication Date: 1 April 2000
Status: inactive
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Test conditions and procedures in general): 19.020

Document History

March 1, 2018
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2017); German and English version EN ISO/IEC 17025:2017
This document specifies the general requirements for the competence, impartiality and consistent operation of laboratories. This document is applicable to all organizations performing laboratory...
February 1, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016); German and English version prEN ISO/IEC 17025:2016
A description is not available for this item.
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
August 1, 2005
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
DIN EN ISO/IEC 17025
April 1, 2000
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:1999); Trilingual version EN ISO/IEC 17025:2000
A description is not available for this item.
Advertisement